Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Sager
from US$2.15
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$7.52
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$6.30
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$6.11
|
19
in stock
|
Buy Now | |
Distrelec
from US$5.58
|
19
in stock
|
Buy Now | |
Avnet America
from US$5.74
|
-
|
Buy Now | |
RS Americas
from US$1.78
|
-
|
Buy Now |
Thread Lead Type | Double |
---|---|
Length | .812mm, 20.62in |
Height | 5.58in, .2197mm |
Width | .2197in |
Jackscrew Material | Stainless Steel |
Jackscrew Type | Fixed |
Jackscrew Finish | Passivated |
Hardware Type | Jackscrew Stud |
Mounting Hardware | Nuts and Lockwashers |
Screw & Hole Thread Size | 6-32 UNC-2A |
Jackscrew Style | Male |
For Use With | Receptacle Housing, Female Jackscrew Socket 170987-1 |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Strain Relief | Without |
Product Type | Hardware |
Rack & Panel Connectors Male Jackscrew Assy |Amp Te Connectivity 170986-1 | Newark Electronics |
Rack&Panel Connectors MALE JACKSCREW ASSY | Rapid Electronics |
TE Connectivity MALE JACKSCREW ASSY Rack & Panel Connect | Distrelec |
Connector Accessories Male Jackscrew Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 170986-1?
Additional datasheets, footprints and schematics for 170986-1 are listed on our Part Details page. You can also find images and similar parts to 170986-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170986-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170986-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170986-1 fall under?
The 170986-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 170986-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170986-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170986-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170986-1 have stock available?
Authorised distributors including Sager, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 170986-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170986-1 often in real-time on the comparison pages.
What if I can't find stock of 170986-1?
You can fill out our help required form which you can use to request a quote for 170986-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.