Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
7,500
in stock
|
Buy Now | |
Powell Electronics
from US$0.15
|
64,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
9,327
in stock
|
Buy Now | |
element14
from US$0.12
|
9,327
in stock
|
Buy Now | |
Farnell
from US$0.11
|
9,327
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
7,368
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
7,368
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | Without |
---|---|
Housing Color | Natural |
Mating Alignment | Without |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Length | 18.5mm, .728in |
Housing Material | Soft PVC |
UL Flammability Rating | UL 94V-2 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Insulation Sleeve, Pvc, 1Pos, Natural Rohs Compliant: Yes |Amp Te Connectivity 170891-1 | Newark Electronics |
INSULATION SLEEVE, PVC, 1POS, NATURAL | element14 |
FASTON .250,Connector sleeve,natural | RS |
250 FASTON HSG. FLAG REC. NATRUAL | Rapid Electronics |
TE Connectivity - AMP Housing 250 FASTON HSG.FLAGREC.NATRUAL | Distrelec |
Connector Accessories Insulation Sleeve Soft Vinyl Chloride Clear Loose Piece | Avnet America |
FASTON .250,Connector sleeve, natural | TE Connectivity 170891-1 | RS Americas |
250 FASTON HSG.,FLAG,REC.,NATRUAL | Boersig |
Where can I find additional details, specifications and documents for a 170891-1?
Additional datasheets, footprints and schematics for 170891-1 are listed on our Part Details page. You can also find images and similar parts to 170891-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170891-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170891-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170891-1 fall under?
The 170891-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 170891-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170891-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170891-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170891-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 170891-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170891-1 often in real-time on the comparison pages.
What if I can't find stock of 170891-1?
You can fill out our help required form which you can use to request a quote for 170891-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.