Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0170889-2,
673496-000 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
11,500
in stock
|
Buy Now | |
TE Store
from US$0.11
|
11,438
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | Without |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 1.338in, 34mm |
Accepts Wire Insulation Diameter Range | 3.2 – 4.5mm |
Wire Insulation Diameter (Max) | 16.77mm² |
Housing Material | Soft Vinyl Chloride |
Mating Alignment Type | None |
For Use With | 5 Dia. Series |
Packaging Method | Bag/Carton |
Packaging Quantity | 1000 |
Product Type | Insulation Sleeve |
Terminates To | Wire & Cable |
Housing Type | Receptacle Housing |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
SLEEVE DIA3 SHUR PLUG NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 170889-2 | Internal Number: 170889-2 | Alias Number: 673496-000 | Natural | TE Connectivity | TE Store |
Terminals Insulation Sleeve 34 Mm |Amp Te Connectivity 170889-2 | Newark Electronics |
Terminals INSULATION SLEEVE 34 mm | Rapid Electronics |
Connector Accessories Shur Plug Insulation Sleeve Polyvinyl Chloride Natural | Avnet America |
INSULATION SLEEVE, RECEPTACLE, 1POS | element14 |
TE Connectivity SLEEVE DIA3 SHUR PLUG NAT Terminals INSU | Distrelec |
SLEEVE FOR 50 SHUR-R | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Terminator |
---|---|
Internal Diameter | - |
Insulator Colour | Transparent |
Insulator Material | PVC (Polyvinylchloride) |
Insulator Length | - |
Wire Gauge | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 170889-2?
Additional datasheets, footprints and schematics for 170889-2 are listed on our Part Details page. You can also find images and similar parts to 170889-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170889-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170889-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170889-2 fall under?
The 170889-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 170889-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170889-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170889-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170889-2 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Rapid Electronics and Avnet America have stock available or on a lead time for 170889-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170889-2 often in real-time on the comparison pages.
What if I can't find stock of 170889-2?
You can fill out our help required form which you can use to request a quote for 170889-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.