Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
19,089
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
19,089
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
19,089
in stock
|
Buy Now | |
Farnell
from US$0.11
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Retention | Without |
Mating Alignment | Without |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 34mm, 1.338in |
Accepts Wire Insulation Diameter Range | 2.5 – 4mm |
Wire Insulation Diameter (Max) | 13.3mm² |
Housing Material | Soft Vinyl Chloride |
Mating Alignment Type | None |
For Use With | 5 Dia. Series |
Packaging Method | Bag/Carton |
Packaging Quantity | 1000 |
Terminates To | Wire & Cable |
Insulated | No |
Product Type | Insulation Sleeve |
Housing Type | Receptacle Housing |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals SLEEVE FOR 50 SHUR-R | Rapid Electronics |
TE Connectivity - AMP Housing SLEEVE DIA5 SHUR PLUG NAT | Distrelec |
INSULATION SLEEVE, RECEPTACLE | Farnell |
Shur plug sleeve,34mm,2.5mm dia,clear | RS |
Sleeve For 50 Shur-R Rohs Compliant: Yes |Amp Te Connectivity 170889-1 | Newark Electronics |
Connector Accessories Shur Plug Insulation Sleeve Polyvinyl Chloride Natural | Avnet America |
SLEEVE DIA5 SHUR PLUG NAT | TE Connectivity 170889-1 | RS Americas |
SLEEVE FOR 50 SHUR-R | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Insulation Sleeve |
---|---|
For Use With | Shur Plug Receptacles |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 170889-1?
Additional datasheets, footprints and schematics for 170889-1 are listed on our Part Details page. You can also find images and similar parts to 170889-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170889-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170889-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170889-1 fall under?
The 170889-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 170889-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170889-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170889-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170889-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 170889-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170889-1 often in real-time on the comparison pages.
What if I can't find stock of 170889-1?
You can fill out our help required form which you can use to request a quote for 170889-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.