Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0409
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
25,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
25,300
in stock
|
Buy Now | |
element14
from US$0.06
|
25,300
in stock
|
Buy Now | |
Future Electronics
from US$0.0446
|
-
|
Buy Now | |
Avnet America
from US$0.0446
|
-
|
Buy Now | |
Boersig
from US$0.0409
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Retention | Without |
Mating Alignment | Without |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 13mm, .51in |
Wire Insulation Diameter (Max) | 16.77mm² |
Accepts Wire Insulation Diameter Range | 3.5 – 4.5mm |
Housing Material | Soft Vinyl Chloride |
Mating Alignment Type | None |
For Use With | 5 Dia. Series |
Packaging Method | Bag/Carton |
Packaging Quantity | 1000 |
Insulated | No |
Product Type | Insulation Sleeve |
Sealable | No |
Terminates To | Wire & Cable |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Insulation Sleeve, Receptacle, 1Pos Rohs Compliant: Yes |Amp Te Connectivity 170887-4 | Newark Electronics |
INSULATION SLEEVE, RECEPTACLE, 1POS | element14 |
SLEEVE FOR 50 SHUR-P | Future Electronics |
Connector Accessories Splice Terminal Insulation Sleeve Polyvinyl Chloride Natural | Avnet America |
Where can I find additional details, specifications and documents for a 170887-4?
Additional datasheets, footprints and schematics for 170887-4 are listed on our Part Details page. You can also find images and similar parts to 170887-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170887-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170887-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170887-4 fall under?
The 170887-4 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 170887-4 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170887-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 170887-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170887-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 170887-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170887-4 often in real-time on the comparison pages.
What if I can't find stock of 170887-4?
You can fill out our help required form which you can use to request a quote for 170887-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.