Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
20,396
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
14,200
in stock
|
Buy Now | |
element14
from US$0.10
|
11,920
in stock
|
Buy Now | |
Farnell
from US$0.10
|
11,920
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
11,431
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
6,196
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
5,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
1,750
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | Without |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | .984in, 25mm |
Accepts Wire Insulation Diameter Range | 1.8mm, .071in |
Housing Material | Soft PVC |
UL Flammability Rating | UL 94V-2 |
Packaging Method | Box/Carton |
Housing Type | Receptacle Housing |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
250 FASTON SLEEVE REC. TRANSPARENT | Rapid Electronics |
TE Connectivity - AMP Housing 250 FASTON SLEEVEREC.TRANSPARENT | Distrelec |
INSULATION SLEEVE, RECEPTACLE, 1POS | element14 |
Insulation Sleeve, Receptacle, 1Pos | Newark Electronics |
SLEEVE FOR 250 F | Heilind Electronics |
FASTON .250,Connector sleeve,natural | RS |
Connector Accessories Insulation Sleeve Soft Vinyl Chloride Clear Loose Piece | Avnet America |
IS 250 FLAG FASTON | TE Connectivity 170823-6 | RS Americas |
Where can I find additional details, specifications and documents for a 170823-6?
Additional datasheets, footprints and schematics for 170823-6 are listed on our Part Details page. You can also find images and similar parts to 170823-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170823-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170823-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170823-6 fall under?
The 170823-6 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 170823-6 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170823-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 170823-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170823-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for 170823-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170823-6 often in real-time on the comparison pages.
What if I can't find stock of 170823-6?
You can fill out our help required form which you can use to request a quote for 170823-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.