Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 16Contacts |
Pitch Spacing | 5.08mm |
Connector Type | Terminal Block Pluggable |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 26AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Tin |
SVHC | No SVHC (15-Jan-2018) |
Conductor Area CSA | 2.5mm² |
No. of Positions | 16Ways |
Rated Current | 10A |
Rated Voltage | 300V |
Wire Connection Method | Clamp |
TERMINAL BLOCK, PLUGGABLE, 16POS, 12AWG | Farnell |
Connector | Newark Electronics |
Conn Terminal Block SKT 16 POS 5.08mm Crimp ST Cable Mount 10A Box | Avnet America |
Where can I find additional details, specifications and documents for a 1707830000?
Additional datasheets, footprints and schematics for 1707830000 are listed on our Part Details page. You can also find images and similar parts to 1707830000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1707830000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1707830000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1707830000 fall under?
The 1707830000 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1707830000 when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1707830000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1707830000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1707830000 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1707830000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1707830000 often in real-time on the comparison pages.
What if I can't find stock of 1707830000?
You can fill out our help required form which you can use to request a quote for 1707830000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.