Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
58,120
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
235,796
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
218,886
in stock
|
Buy Now | |
Powell Electronics
from US$0.21
|
8,486
in stock
|
Buy Now | |
TE Store
from US$0.38
|
3,360
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
341
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
293
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Insulation Sleeve Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | 3.3mm, .13in |
Wire Size | 5180 – 13100CMA, 22 – 18AWG, .3 – 1.42mm² |
Wire Insulation Diameter | .106 – .141in, 2.7 – 3.6mm |
Wire Insulation Diameter (Max) | 3.6mm, .141in |
Overall Length | .669in, 16.99mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | M3, #5 |
Insulated | Yes |
Sealable | No |
Shape Description | RING-041 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Terminals P.G RING UL.CSA(22-18) | Rapid Electronics |
Ring terminal, PLASTI-GRIP, red, M3 | RS |
P.G RING UL.CSA(22-18) Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .3 – 1.42 mm² Wire Size: 5180 – 13100 CMA Stud Size: M3 #5 Closed Ring Tongue Terminal 22 – 18 AWG .3 – 1.42 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 170780-1 | Internal Number: 170780-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 5, 16Awg, Red | Newark Electronics |
Ring Tongue Terminal 16-22AWG 17.5mm 5.5mm Tin Loose Piece | Avnet America |
Ring terminal, PLASTI-GRIP, red, M3 | TE Connectivity 170780-1 | RS Americas |
TERMINAL, RING TONGUE, 5, 16AWG, RED | element14 |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M3 |
---|---|
Stud Size - Imperial | #5, 5 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 170780-1?
Additional datasheets, footprints and schematics for 170780-1 are listed on our Part Details page. You can also find images and similar parts to 170780-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170780-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170780-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170780-1 fall under?
The 170780-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 170780-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170780-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170780-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170780-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Powell Electronics and TE Store have stock available or on a lead time for 170780-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170780-1 often in real-time on the comparison pages.
What if I can't find stock of 170780-1?
You can fill out our help required form which you can use to request a quote for 170780-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.