Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1707634001,
4-1191242-7 |
Color | Yellow/Green |
---|---|
Fluid Type | Hydraulic Fluid, Lubricating Oil, Gasoline |
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | .004in, .1mm |
Recovered Wall Thickness (Nominal) | .026in, .65mm |
Recovered Inside Diameter (Max) | .189in, 4.8mm |
Expanded Inside Diameter (Min) | .374in, 9.5mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Product Family | CGPT |
Wall Type | Single |
Resistant To | Strain, Fluids, Mechanical Damage |
Flammability | Flame-Retardant |
Recovery Temperature | 120°C |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Cgpt-9.5/4.8-45-Sp |Raychem Te Connectivity 1707634001 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1707634001?
Additional datasheets, footprints and schematics for 1707634001 are listed on our Part Details page. You can also find images and similar parts to 1707634001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1707634001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1707634001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1707634001 fall under?
The 1707634001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1707634001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1707634001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1707634001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1707634001 have stock available?
Authorised distributors including TTI Europe and Newark Electronics have stock available or on a lead time for 1707634001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1707634001 often in real-time on the comparison pages.
What if I can't find stock of 1707634001?
You can fill out our help required form which you can use to request a quote for 1707634001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.