170603-1 Quick Disconnects by TE Connectivity

.130 PIDG FASTON

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.65
58,250
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.52
58,250
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.40
58,250
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.53
58,250
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.44
-
Buy Now

Specifications

Plating Material Tin
Insulation Material Nylon
Fully Insulated No
Connection Capacity Single
Barrel Type Closed
Terminal & Splice Type Receptacle
Contact Base Material Brass
Terminal Orientation Straight
Crimp Type Compression
Mating Tab Thickness .81mm, .032in
Mating Tab Width 6.35mm, .25in
Overall Length 20.2mm, .795in
Accepts Wire Insulation Diameter Range 3.3mm, .13in
Wire Size 22 – 18AWG, .26 – .96mm²
Voltage (Max) 300V
Mating Retention Type Dimple
Wire Insulation Support With
Barrel Color Red
Packaging Quantity 500
Packaging Method Loose Piece
Sealable No
Wire Stop No
Insertion Force Normal
Insulated Yes
Terminates To Wire & Cable
Operating Temperature Range 221°F, 105°C

Compatible Parts


Alternative Descriptions

.130 Pidg Faston |Amp Te Connectivity 170603-1 | Newark Electronics
Terminals .130 PIDG FASTON | Rapid Electronics
TE Connectivity .130 PIDG FASTON Terminals .130 PIDG FAS | Distrelec
CRIMP TERMINALS | Farnell
PIDG Quick Disconnect Terminal 18-22AWG RCP 21.3mm 7.6mm Tin Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 170603-1?

Additional datasheets, footprints and schematics for 170603-1 are listed on our Part Details page. You can also find images and similar parts to 170603-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 170603-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170603-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 170603-1 fall under?

The 170603-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 170603-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 170603-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 170603-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 170603-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 170603-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 170603-1 often in real-time on the comparison pages.

What if I can't find stock of 170603-1?

You can fill out our help required form which you can use to request a quote for 170603-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay