Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$684.16
|
14
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
10,000
in stock
|
Buy Now | |
element14
from US$2.19
|
21
in stock
|
Buy Now | |
Farnell
from US$1.73
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.84
|
-
|
Buy Now | |
Carlton-Bates
from US$1.61
|
-
|
Buy Now | |
Sager
from US$0.85
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Width | 8.74mm |
---|---|
Internal Diameter | 3.3mm |
External Diameter | - |
Bearing Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
PANEL BEARING, 3.3MM ID, 1/4-32 THREAD | element14 |
Panel Bearing | Newark Electronics |
Panel Bearing Brass/Nickel | Future Electronics |
Customer Item | Carlton-Bates |
Screws & Fasteners PANEL BEARING | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1706?
Additional datasheets, footprints and schematics for 1706 are listed on our Part Details page. You can also find images and similar parts to 1706 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1706 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1706 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1706 fall under?
The 1706 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1706 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1706 you can contact the distributor directly for product support, shipping queries etc.
Is the 1706 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1706 have stock available?
Authorised distributors including RS Americas, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 1706.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1706 often in real-time on the comparison pages.
What if I can't find stock of 1706?
You can fill out our help required form which you can use to request a quote for 1706 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.