Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
Number of Loaded Positions | 6 |
Connector Contact Density | Standard |
Keyed | No |
Number of Positions | 6 |
Port Matrix Configuration | 1 x 1 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Status Indicator | None |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Connector Height | 11.5mm, .453in |
PCB Thickness (Recommended) | .063in, 1.6mm |
PCB Tail Length | .122in, 3.1mm |
コネクタの高さ | 11.5mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PBT |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | No |
実装方法 | Tape Mounted, Piece/Reel |
Packaging Method | Piece/Reel, Tape Mounted |
Packaging Quantity | 800 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Connectors & Connector Components Type | Connector |
Grounding Options | None |
Modular Jack & Plug Interface Type | RJ25 |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Modular Jack SE, 6/6, Gold flash Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Standard Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Standard RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 1705950-1 | Internal Number: 1705950-1 | TE Connectivity | TE Store |
Modular Jack Se, 6/6, Gold Flash |Te Connectivity 1705950-1 | Newark Electronics |
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90░ Angle (Right) Unshielde | Future Electronics |
Conn RJ-22 F 6 POS 2.54mm Solder RA Thru-Hole 6 Terminal 1 Port T/R Cat 3 | Avnet America |
MODULAR JACK SE, 6/6, GOLD FLASH | Farnell |
Where can I find additional details, specifications and documents for a 1705950-1?
Additional datasheets, footprints and schematics for 1705950-1 are listed on our Part Details page. You can also find images and similar parts to 1705950-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1705950-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1705950-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1705950-1 fall under?
The 1705950-1 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1705950-1 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1705950-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1705950-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1705950-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1705950-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1705950-1 often in real-time on the comparison pages.
What if I can't find stock of 1705950-1?
You can fill out our help required form which you can use to request a quote for 1705950-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.