Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.41
|
158
in stock
|
Buy Now | |
Sager
from US$0.83
|
855
in stock
|
Buy Now | |
RS Americas
from US$1.46
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$49.80
|
-
|
Buy Now | |
Carlton-Bates
from US$1.58
|
-
|
Buy Now | |
Farnell
from US$407.51
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
No. of Digits | 4.25 |
---|---|
DMM Connectivity | GPIB RS232 |
Current Measure AC Max | 10A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 20Mohm |
Product Range | - |
Current Measure DC Max | 10A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | 3 Years |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Measuring Range | 10nF to 100µF |
Current Measuring Range AC | 1mA to 10A |
Current Measuring Range DC | 1mA to 10A |
DMM Response Type | True RMS |
DMM Type | Bench |
Display Count | 12000 |
Manufacturers Warranty | 3 |
Ranging | Auto Manual |
Voltage Measuring Range AC | 100mV to 750V |
Voltage Measuring Range DC | 100mV to 1kV |
MULTIMETER, DIGITAL, BENCH, 4.5 DIGIT | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Screws & Fasteners PANEL BEARING | Sager |
Panel Bearing, For .250 Shaft, Thread .375-32, L .500, ID .253, Brass/Nickel | Keystone Electronics 1705 | RS Americas |
Customer Item | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1705?
Additional datasheets, footprints and schematics for 1705 are listed on our Part Details page. You can also find images and similar parts to 1705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1705 fall under?
The 1705 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 1705 when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1705 you can contact the distributor directly for product support, shipping queries etc.
Is the 1705 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1705 have stock available?
Authorised distributors including Sager, RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for 1705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1705 often in real-time on the comparison pages.
What if I can't find stock of 1705?
You can fill out our help required form which you can use to request a quote for 1705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.