Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
7,158
in stock
|
Buy Now | |
element14
from US$0.10
|
7,158
in stock
|
Buy Now | |
TE Store
from US$0.14
|
7,045
in stock
|
Buy Now | |
RS Americas
from US$3.25
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Sager
from US$3.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 3.6 – 5mm, .14 – .197in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 22.8mm, .89in |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 4.9 – 29.4Newton, .5 – 3kgf |
Comment | Heavy Duty |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 3000 |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insertion Force | Low |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Female Quick Disconnect, 10-12Awg/6.35Mm | Newark Electronics |
FEMALE QUICK DISCONNECT, 10-12AWG/6.35MM | element14 |
PL 250 AM REC 12-10 0.40 X 21 PRE-TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 12 – 10 AWG 3.31 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 170456-2 | Internal Number: 170456-2 | TE Connectivity | TE Store |
PL 250 AM REC 12-10 0.40 X 21 | TTI Europe |
250 POSITIVE LOCK REC | Power and Signal Group |
Quick Disconnect Terminal 10-12AWG F 22.8mm 7.6mm Pre-Tin Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a 170456-2?
Additional datasheets, footprints and schematics for 170456-2 are listed on our Part Details page. You can also find images and similar parts to 170456-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170456-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170456-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170456-2 fall under?
The 170456-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170456-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170456-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170456-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170456-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 170456-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170456-2 often in real-time on the comparison pages.
What if I can't find stock of 170456-2?
You can fill out our help required form which you can use to request a quote for 170456-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.