Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Socket |
---|---|
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 3A |
Accepts Wire Insulation Diameter Range | 1.17 – 1.45mm, .046 – .057in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
実装方法 | Strip |
Packaging Method | Strip |
Applied Pressure | Standard |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Where can I find additional details, specifications and documents for a 170437-2?
Additional datasheets, footprints and schematics for 170437-2 are listed on our Part Details page. You can also find images and similar parts to 170437-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170437-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170437-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170437-2 fall under?
The 170437-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170437-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170437-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170437-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170437-2 have stock available?
Authorised distributors including Farnell and Sager have stock available or on a lead time for 170437-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170437-2 often in real-time on the comparison pages.
What if I can't find stock of 170437-2?
You can fill out our help required form which you can use to request a quote for 170437-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.