Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | NEMA 1-15P |
---|---|
Connector Type B | IEC 60320 C7, Figure 8 |
Cable Length - Metric | 2m |
Current Rating | 2.5A |
Voltage Rating | 125VAC |
Jacket Color | Black |
RoHS Compliant | Yes |
Cord, Power, C7, 1-15P Plug, 2 Cond SPT-2 Cbl, 6.6ft., 18 AWG, Black PVC Jkt | Volex Power Cords 17038A 10 C3 | RS Americas |
Power Cord, Nema1-15P/Iec C7, 79In, 7A, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 17038A 10 C3?
Additional datasheets, footprints and schematics for 17038A 10 C3 are listed on our Part Details page. You can also find images and similar parts to 17038A 10 C3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17038A 10 C3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17038A 10 C3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17038A 10 C3 fall under?
The 17038A 10 C3 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 17038A 10 C3 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17038A 10 C3 you can contact the distributor directly for product support, shipping queries etc.
Is the 17038A 10 C3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 17038A 10 C3 have stock available?
Authorised distributors including RS Americas, Newark Electronics and element14 have stock available or on a lead time for 17038A 10 C3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17038A 10 C3 often in real-time on the comparison pages.
What if I can't find stock of 17038A 10 C3?
You can fill out our help required form which you can use to request a quote for 17038A 10 C3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.