Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.08
|
37,800
in stock
|
Buy Now | |
TE Store
from US$0.12
|
22,080
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Mating Tab Thickness | .61mm, .024in |
Accepts Wire Insulation Diameter Range | .059 – .086in, 1.5 – 2.2mm |
Wire Size | .32 – .51mm², 22 – 20AWG |
Overall Length | 19.2mm, .755in |
Voltage (Max) | 250V |
Extraction Force | .5 – 4kgf, 4.9 – 39.2Newton |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 7000 |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON,REC.,22-20 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 20 AWG Wire Size: .32 – .51 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 20 AWG .32 – .51 mm² 6.35 mm | Quick Disconnect | Part Number: 170384-2 | Internal Number: 170384-2 | TE Connectivity | TE Store |
250 Series Rec W/O Latch Rohs Compliant: Yes |Amp Te Connectivity 170384-2 | Newark Electronics |
Contact F 1 POS Crimp Cable Mount Strip | Avnet America |
Tab & Receptacle Connectors (AMP 250) | TE Connectivity 170384-2 | RS Americas |
WITHOUT LATCH .250 REC 22-20 AWG TPBR | Farnell |
W/O LATCH .250 REC 22-20 AWG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170384-2?
Additional datasheets, footprints and schematics for 170384-2 are listed on our Part Details page. You can also find images and similar parts to 170384-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170384-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170384-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170384-2 fall under?
The 170384-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170384-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170384-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170384-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170384-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 170384-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170384-2 often in real-time on the comparison pages.
What if I can't find stock of 170384-2?
You can fill out our help required form which you can use to request a quote for 170384-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.