Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .76mm, .03in |
Overall Length | 22.5mm, .886in |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Mating Tab Width | .312in, 7.92mm |
Accepts Wire Insulation Diameter Range | .087 – .134in, 2.21 – 3.4mm |
Receptacle Terminal Stock Thickness | .013in, .33mm |
UL Rating | Recognized |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Mating Retention Type | Dimple |
Comment | Heavy Duty |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Wire Stop | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.312 Srs Rec Contact H-M-D-C Rohs Compliant: Yes |Amp Te Connectivity 170381-1 | Newark Electronics |
312 Series 14-20 AWG 0.312 Positive Lock Quick Disconnect Receptacle" | Future Electronics |
Quick Disconnect Terminal F Tin Strip | Avnet America |
PL .312 REC AV 0.5-2 MM2 PRE-TPBR | TE Connectivity 170381-1 | RS Americas |
.312 SRS REC CONTACT H-M-D-C | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170381-1?
Additional datasheets, footprints and schematics for 170381-1 are listed on our Part Details page. You can also find images and similar parts to 170381-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170381-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170381-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170381-1 fall under?
The 170381-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170381-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170381-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170381-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170381-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 170381-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170381-1 often in real-time on the comparison pages.
What if I can't find stock of 170381-1?
You can fill out our help required form which you can use to request a quote for 170381-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.