Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.14
|
1,161
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
1,152
in stock
|
Buy Now | |
Boersig
from US$0.86
|
640
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
-
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
element14
from US$1.20
|
-
|
Buy Now | |
TTI Europe
from US$0.79
|
-
|
Buy Now | |
TE Store
from US$0.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Red |
UL Flammability Rating | UL 94V-0 |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 600 |
Connector System | Wire-to-Wire |
Accessory Type | Mounting Clips |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors SLIDE FOR TAB HOUSING | Rapid Electronics |
TE Connectivity - AMP Accessory SLIDEFOR TAB HOUSING 15P. | Distrelec |
Fixing Slide, 15Pos, Red Rohs Compliant: Yes |Te Connectivity 1703804-1 | Newark Electronics |
AMP1703804-1 | Avnet America |
FIXING SLIDE, 15POS, RED | element14 |
SLIDE,FOR TAB HOUSING, 15POS | TTI Europe |
SLIDE,FOR TAB HOUSING, 15POS. Automotive Connector Accessory Type: Mounting Clip Primary Product Material: PBT GF Primary Product Color: Red Operating Temperature Range: -40 – 120 °C Operating Temperature Range: -40 – 248 °F Mounting Clip PBT GF | Leavyseal Locking Slide | Part Number: 1703804-1 | Internal Number: 1703804-1 | Red | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1703804-1?
Additional datasheets, footprints and schematics for 1703804-1 are listed on our Part Details page. You can also find images and similar parts to 1703804-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1703804-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1703804-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1703804-1 fall under?
The 1703804-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1703804-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1703804-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1703804-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1703804-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Boersig, Chip One Stop and Newark Electronics have stock available or on a lead time for 1703804-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1703804-1 often in real-time on the comparison pages.
What if I can't find stock of 1703804-1?
You can fill out our help required form which you can use to request a quote for 1703804-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.