Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.96
Connector Type A | IEC 60320 C5 |
---|---|
Connector Type B | Mains Plug USA NEMA 5-15P |
Cable Length - Metric | 1.8m |
Current Rating | 2.5A |
Voltage Rating | - |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 5.9ft |
SVHC | No SVHC (15-Jan-2019) |
Power Cord Connector A | IEC 60320 C5 |
Power Cord Connector B | Mains Plug USA NEMA 5-15P |
Power Cord, Iec To Usa, 1.8M, 2.5A | Newark Electronics |
POWER CORD, IEC TO USA, 1.8M, 2.5A | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 17036?
Additional datasheets, footprints and schematics for 17036 are listed on our Part Details page. You can also find images and similar parts to 17036 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17036 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17036 fall under?
The 17036 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 17036 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17036 you can contact the distributor directly for product support, shipping queries etc.
Is the 17036 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17036 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 17036.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17036 often in real-time on the comparison pages.
What if I can't find stock of 17036?
You can fill out our help required form which you can use to request a quote for 17036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.