Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0493
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0493
|
No stock
|
Buy Now | |
TE Store
from US$0.10
|
38,375
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
14,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
14,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
14,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
14,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal Type | PCB Pin |
Underplating Material | Copper |
Contact Plating Material | Tin |
Terminal Size | Standard |
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
PCB Thickness (Recommended) | .063in, 1.6mm |
Accepts Wire Insulation Diameter Range | .06 – .11in, 1.52 – 2.79mm |
Wire Size | 22 – 18AWG, .3 – .9mm² |
PCB Hole Diameter | .072in, 1.83mm |
Height Above PC Board | 6.62mm, .264in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Insulation Diameter (Max) | 2.79mm, .11in |
Extension Below Board | .137in, 3.48mm |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 7000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
AMP-IN 22-18 AWG PCB Terminal Type: PCB Pin PCB Thickness (Recommended): 1.6 mm PCB Thickness (Recommended): .063 in PCB Hole Diameter: 1.83 mm PCB Hole Diameter: .072 in PCB Pin 1.6 mm .063" 1.83 mm | PCB Terminal | Part Number: 170338-1 | Internal Number: 170338-1 | TE Connectivity | TE Store |
Terminals Termial 22-18 Awg |Amp Te Connectivity 170338-1 | Newark Electronics |
Terminals TERMIAL 22-18 AWG | Rapid Electronics |
TE Connectivity AMP-IN 22-18 AWG Terminals TERMIAL 22-18 | Distrelec |
Contact F Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 170338-1?
Additional datasheets, footprints and schematics for 170338-1 are listed on our Part Details page. You can also find images and similar parts to 170338-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170338-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170338-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170338-1 fall under?
The 170338-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 170338-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170338-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170338-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170338-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 170338-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170338-1 often in real-time on the comparison pages.
What if I can't find stock of 170338-1?
You can fill out our help required form which you can use to request a quote for 170338-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.