Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.11
|
16,853
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
16,853
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
16,853
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
16,853
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | 1.016in, 25.8mm |
Accepts Wire Insulation Diameter Range | 1.5 – 3.1mm, .059 – .122in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insertion Force | Low |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals 250 Positive Lock Mk-2 Rec Lp |Amp Te Connectivity 170333-1 | Newark Electronics |
Terminals 250 POSITIVE LOCK MK-2 REC LP | Rapid Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 0.82mm2 | Distrelec |
Quick Disconnect Terminal 18-22AWG RCP 25.8mm 7.6mm Pre-Tin Loose Piece | Avnet America |
Positive Lock .250 Mk II Series Crimp RECP,6.35x0.81mm,22 to 18 AWG, Tin Plated | TE Connectivity 170333-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 170333-1?
Additional datasheets, footprints and schematics for 170333-1 are listed on our Part Details page. You can also find images and similar parts to 170333-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170333-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170333-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170333-1 fall under?
The 170333-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170333-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170333-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170333-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170333-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 170333-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170333-1 often in real-time on the comparison pages.
What if I can't find stock of 170333-1?
You can fill out our help required form which you can use to request a quote for 170333-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.