Pitch Spacing | 5mm |
---|---|
No. of Positions | 8Ways |
Wire Size AWG Min | 30AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | - |
Wire Connection Method | Screw |
Rated Current | 15A |
Rated Voltage | 300V |
Block Orientation | Through Hole Right Angle |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Contact Plating | Tin Plated Contacts |
Enclosure Type | Modular |
PCB Terminal Block 1703283 | RS |
PCB Terminal Screw 5mm 12AWG 400V 24A 8 Position Combicon Control Series | Phoenix Contact 1703283 | RS Americas |
Fixed Terminal Blocks MKKDSH 3/ 8 | Sager |
TERMINAL BLOCK, WIRE TO BRD, 8POS, 12AWG | Farnell |
Where can I find additional details, specifications and documents for a 1703283?
Additional datasheets, footprints and schematics for 1703283 are listed on our Part Details page. You can also find images and similar parts to 1703283 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1703283 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1703283 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1703283 fall under?
The 1703283 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1703283 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1703283 you can contact the distributor directly for product support, shipping queries etc.
Is the 1703283 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1703283 have stock available?
Authorised distributors including RS, RS Americas, Sager and Farnell have stock available or on a lead time for 1703283.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1703283 often in real-time on the comparison pages.
What if I can't find stock of 1703283?
You can fill out our help required form which you can use to request a quote for 1703283 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.