Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 1.9 – 3.4mm, .075 – .134in |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 4.75mm, .187in |
Overall Length | 21.6mm, .85in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Recognized |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Mating Retention Type | Dimple |
Comment | Air-feed Applicator should be used. |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Terminates To | Wire & Cable |
Insertion Force | Low |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 PL MKII REC. 20-16AWG PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 170325-5 | Internal Number: 170325-5 | TE Connectivity | TE Store |
187 Pl Mkii Rec. 20-16Awg Ptbr |Amp Te Connectivity 170325-5 | Newark Electronics |
Quick Disconnect Terminal 16-20AWG RCP 21.6mm 5.6mm Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 170325-5?
Additional datasheets, footprints and schematics for 170325-5 are listed on our Part Details page. You can also find images and similar parts to 170325-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170325-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170325-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170325-5 fall under?
The 170325-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170325-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170325-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 170325-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170325-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for 170325-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170325-5 often in real-time on the comparison pages.
What if I can't find stock of 170325-5?
You can fill out our help required form which you can use to request a quote for 170325-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.