1703092-1

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1703092-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1703092-1
Series Information for 1703092-1 - TE Connectivity
  • Status: Active
  • Product Code: 1487
  • Global Product Line: JJ4
  • GPL Description: Appliances

Description

4POS MT - EDGE HOUSING

Specifications

Keying Between Cavity Locations:
2&3
PCB Mount Orientation:
Right Angle
Number of Rows:
1
Card Entry Style:
Side
Number of Positions:
4
Number of Insulation Displacement Slots:
4
Connector Contact Load Condition:
Fully Loaded
Card Slot Depth:
.295in
PCB Thickness (Recommended):
.059in, 1.5mm
Height:
16.5mm
Operating Voltage:
250V
Housing Color:
Natural
Centerline (Pitch):
5mm, .197in
Housing Material:
PA 6
UL Flammability Rating:
UL 94V-2
Mating Alignment:
With
PCB Mount Retention:
With
Mating Alignment Type:
Keyed
Connector Mounting Type:
Board Mount
Mating Retention:
With
Panel Mount Feature:
Without
Circuit Application:
Signal
Packaging Method:
Bag
Packaging Quantity:
2000
Wire/Cable Type:
Discrete Wire
Connector & Housing Type:
Receptacle
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Wire-to-Board
Operating Temperature Range:
-40 – 221°F, -40 – 105°C

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
4POS MT - EDGE HOUSING
Avnet America
4POS MT - EDGE HOUSING

Similar Products