Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Keying & Polarized Rib Location | 1 + 2 |
Number of Rows | 1 |
Housing Material | PA 6.6 |
Housing Color | Natural |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94V-2 |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Contacts: 926770, 926972 or 926917 |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 250 |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
2Pos Mt-Edge Housing |Amp Te Connectivity 1703073-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1703073-1?
Additional datasheets, footprints and schematics for 1703073-1 are listed on our Part Details page. You can also find images and similar parts to 1703073-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1703073-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1703073-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1703073-1 fall under?
The 1703073-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1703073-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1703073-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1703073-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1703073-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1703073-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1703073-1 often in real-time on the comparison pages.
What if I can't find stock of 1703073-1?
You can fill out our help required form which you can use to request a quote for 1703073-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.