17026A Cable Assemblies by Volex

POWER CORD NEMA5-15P/IEC, 457MM, 10A BLACK

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$5.38


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Connector Type A NEMA 5-15P
Connector Type B IEC 60320 C13
Cable Length - Metric 457mm
Current Rating 10A
Voltage Rating 125VAC
Jacket Color Black
Cable Length 457mm
RoHS Compliant Yes

Alternative Descriptions

Power Cord Nema5-15P/Iec, 457Mm, 10A Black | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 17026A?

Additional datasheets, footprints and schematics for 17026A are listed on our Part Details page. You can also find images and similar parts to 17026A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 17026A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17026A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 17026A fall under?

The 17026A is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to 17026A when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 17026A you can contact the distributor directly for product support, shipping queries etc.

Is the 17026A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 17026A have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 17026A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 17026A often in real-time on the comparison pages.

What if I can't find stock of 17026A?

You can fill out our help required form which you can use to request a quote for 17026A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay