Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Phosphor Bronze |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Overall Length | 23mm, .905in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | 2.2 – 3.4mm, .086 – .134in |
UL Rating | Listed |
Mating Retention Type | Dimple |
Extraction Force | .7 – 10.2kgf, 7 – 100Newton |
Wire Insulation Support | With |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Insertion Force | Low |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
0.250 (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated" | Future Electronics |
Contact F Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 170265-4?
Additional datasheets, footprints and schematics for 170265-4 are listed on our Part Details page. You can also find images and similar parts to 170265-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170265-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170265-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170265-4 fall under?
The 170265-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170265-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170265-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 170265-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170265-4 have stock available?
Authorised distributors including Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 170265-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170265-4 often in real-time on the comparison pages.
What if I can't find stock of 170265-4?
You can fill out our help required form which you can use to request a quote for 170265-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.