170203-2 Quick Disconnects by TE Connectivity

FASTON 187 RECEPTACLE 24-20 AWG TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
32,624
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.19
66,658
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
32,624
in stock
Buy Now
Logo for element14
element14
from US$0.18
32,624
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.11
23,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.13
23,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.14
23,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
-
Buy Now
Logo for Boersig
Boersig
from US$0.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Fully Insulated No
Plating Material Tin
Connection Capacity Single
Terminal Type Receptacle
Contact Base Material Brass
Crimp Type F-Crimp
Terminal & Splice Type Receptacle
Barrel Type Open
Terminal Orientation Straight
Mating Tab Thickness .51mm, .02in
Mating Tab Width 4.75mm, .187in
Receptacle Terminal Stock Thickness .3mm, .012in
Wire Size .2 – .51mm², 24 – 20AWG
Overall Length .59in, 15mm
Accepts Wire Insulation Diameter Range .059 – .098in, 1.5 – 2.5mm
UL Rating Listed
CSA Certified Yes
Extraction Force 67Newton, 6.8kgf
Wire Insulation Support With
Mating Retention Type Dimple
Packaging Quantity 1000
Packaging Method Loose Piece/Carton
Sealable No
Wire/Cable Type Regular Wire
Insertion Force Normal
Wire Stop No
Insulated No
Terminates To Wire & Cable
Operating Temperature Range -40 – 110°C, -40 – 230°F


Alternative Descriptions

187 FASTON,REC.,24-20 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 24 – 20 AWG .2 – .51 mm² 4.75 mm | Quick Disconnect | Part Number: 170203-2 | Internal Number: 170203-2 | TE Connectivity | TE Store
Female Quick Disconnect, 24Awg-20Awg Rohs Compliant: Yes |Amp Te Connectivity 170203-2 | Newark Electronics
FEMALE QUICK DISCONNECT, 24AWG-20AWG | element14
Quick Disconnects 187 FASTON REC. 24-20 AWG TPBR | Rapid Electronics
TE Connectivity 187 FASTON REC. 24-20 AWG TPBR Terminals | Distrelec
Quick Disconnect Terminal 20-24AWG RCP 15mm 5.6mm Tin Loose Piece | Avnet America
187 FASTON,REC.,24-20 AWG,TPBR | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 170203-2?

Additional datasheets, footprints and schematics for 170203-2 are listed on our Part Details page. You can also find images and similar parts to 170203-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 170203-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170203-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 170203-2 fall under?

The 170203-2 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 170203-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 170203-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 170203-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 170203-2 have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 170203-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 170203-2 often in real-time on the comparison pages.

What if I can't find stock of 170203-2?

You can fill out our help required form which you can use to request a quote for 170203-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay