Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | .312in, 7.92mm |
Overall Length | 15.2mm, .598in |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .12 – .17in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Locking Lance Height | 1.35mm |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
312 Flag F-F Rec Post Tin Rohs Compliant: Yes |Amp Te Connectivity 170191-3 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG RCP Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 170191-3?
Additional datasheets, footprints and schematics for 170191-3 are listed on our Part Details page. You can also find images and similar parts to 170191-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170191-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170191-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170191-3 fall under?
The 170191-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170191-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170191-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 170191-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170191-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 170191-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170191-3 often in real-time on the comparison pages.
What if I can't find stock of 170191-3?
You can fill out our help required form which you can use to request a quote for 170191-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.