Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
12,193
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
12,193
in stock
|
Buy Now | |
element14
from US$0.21
|
12,193
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
9,000
in stock
|
Buy Now | |
TE Store
from US$0.22
|
8,715
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$18.80
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
Overall Length | .805in, 20.45mm |
UL Rating | Listed |
CSA Certified | Yes |
Extraction Force | 24.5Newton, 2.5kgf |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Female Quick Disconnect, 22Awg-18Awg Rohs Compliant: Yes |Amp Te Connectivity 170187-2 | Newark Electronics |
FEMALE QUICK DISCONNECT, 22AWG-18AWG | element14 |
TE Connectivity - AMP FASTON 250 Push-On Terminal 0.82mm2 | Distrelec |
250 FASTON,REC.,22-18 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 170187-2 | Internal Number: 170187-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal 18-22AWG RCP 20.45mm 7.62mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
QCPC-6ARFVA-RD07F | AMC C6A PATCHCORD PVC |
---|
Where can I find additional details, specifications and documents for a 170187-2?
Additional datasheets, footprints and schematics for 170187-2 are listed on our Part Details page. You can also find images and similar parts to 170187-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170187-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170187-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170187-2 fall under?
The 170187-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170187-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170187-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170187-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170187-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for 170187-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170187-2 often in real-time on the comparison pages.
What if I can't find stock of 170187-2?
You can fill out our help required form which you can use to request a quote for 170187-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.