Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0170183-2 |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.08 |
1,800
|
Buy Now | |
TE Store | US$0.10 |
6,711
|
Buy Now | |
Heilind Electronics | US$0.08 |
3,750
|
Buy Now | |
Heilind Electronics Asia | US$0.08 |
1,250
|
Buy Now | |
element14 | US$0.09 |
700
|
Buy Now | |
Farnell | US$0.07 |
700
|
Buy Now | |
Newark Electronics | US$0.08 |
36
|
Buy Now | |
RS Americas | US$0.08 |
30
|
Buy Now | |
Avnet America | US$0.12 |
-
|
Buy Now | |
Avnet Asia | US$0.06 |
-
|
Buy Now | |
Boersig | US$0.06 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Overall Length | 19mm, .748in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
CSA Certified | Yes |
UL Rating | Listed |
Extraction Force | 24.5Newton, 2.5kgf |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Wire Stop | No |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON,REC.,22-18 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 170183-2 | Internal Number: 170183-2 | Alias Number: 0-0170183-2 | TE Connectivity | TE Store |
.250 FASTON RECEPT | Heilind Electronics |
Receptacle terminal,FASTON 250,AWG 22-18 | RS |
FEMALE DISCONNECT, 6.35MM, 22-18AWG | element14 |
Female Disconnect, 6.35Mm, 22-18Awg | Newark Electronics |
Receptacle terminal, FASTON 250,AWG 22-18, AMP FASTON 250 Series | TE Connectivity 170183-2 | RS Americas |
Quick Disconnect Terminal 18-22AWG RCP 20.95mm 7.62mm Tin Strip | Avnet America |
.250 FASTON RECEPT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | - |
Conductor Area CSA | 0.8mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 170183-2?
Additional datasheets, footprints and schematics for 170183-2 are listed on our Part Details page. You can also find images and similar parts to 170183-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170183-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170183-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170183-2 fall under?
The 170183-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170183-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170183-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170183-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170183-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS, Heilind Electronics Asia and element14 have stock available or on a lead time for 170183-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170183-2 often in real-time on the comparison pages.
What if I can't find stock of 170183-2?
You can fill out our help required form which you can use to request a quote for 170183-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.