170181-4 Quick Disconnects by TE Connectivity

FASTON 205 18-22AWG BR REV

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
from US$0.09
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now

Specifications

Fully Insulated No
Plating Material Tin
Connection Capacity Single
Terminal Orientation Straight
Terminal & Splice Type Receptacle
Crimp Type F-Crimp
Barrel Type Open
Contact Base Material Brass
Terminal Type Receptacle
Mating Tab Width .205in, 5.21mm
Wire Size .32 – .82mm², 22 – 18AWG
Receptacle Terminal Stock Thickness .41mm, .016in
Mating Tab Thickness .032in, .81mm
Overall Length .688in, 17.5mm
Accepts Wire Insulation Diameter Range 2.16 – 3.18mm, .085 – .125in
CSA Certified Yes
UL Rating Listed
Extraction Force 2 – 7kgf
Wire Insulation Support With
Mating Retention Type Dimple
Packaging Quantity 8000
Packaging Method Strip/Reel
Terminates To Wire & Cable
Wire/Cable Type Regular Wire
Sealable No
Insulated No
Wire Stop No
Insertion Force Normal
Operating Temperature Range -40 – 230°F, -40 – 110°C

Alternative Descriptions

.205 Faston |Amp Te Connectivity 170181-4 | Newark Electronics
Quick Disconnect Terminal 18-22AWG F 17.5mm 6.4mm Tin Strip | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 170181-4?

Additional datasheets, footprints and schematics for 170181-4 are listed on our Part Details page. You can also find images and similar parts to 170181-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 170181-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170181-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 170181-4 fall under?

The 170181-4 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 170181-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 170181-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 170181-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 170181-4 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 170181-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 170181-4 often in real-time on the comparison pages.

What if I can't find stock of 170181-4?

You can fill out our help required form which you can use to request a quote for 170181-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay