Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
TE Store
from US$0.10
|
19,725
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
7,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | .13 – .181in, 3.3 – 4.6mm |
Overall Length | .688in, 17.5mm |
Mating Tab Width | 5.21mm, .205in |
Mating Tab Thickness | .81mm, .032in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Extraction Force | 19.6 – 68.6Newton, 2 – 7kgf |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 7000 |
Wire Stop | No |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
205 FASTON,REC.,18-14 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 5.21 mm Mating Tab Width: .205 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 5.21 mm | Quick Disconnect | Part Number: 170179-2 | Internal Number: 170179-2 | TE Connectivity | TE Store |
TE Connectivity 205 FASTON,REC.,18-14 AWG,TPBR | Distrelec |
Faston Premier Recpt St Rohs Compliant: Yes |Amp Te Connectivity 170179-2 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F 17.5mm 6.4mm Tin Strip | Avnet America |
205 FASTON,REC.,18-14 AWG,TPBR | Boersig |
FASTON PREMIER RECPT ST | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170179-2?
Additional datasheets, footprints and schematics for 170179-2 are listed on our Part Details page. You can also find images and similar parts to 170179-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170179-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170179-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170179-2 fall under?
The 170179-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170179-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170179-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170179-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170179-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 170179-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170179-2 often in real-time on the comparison pages.
What if I can't find stock of 170179-2?
You can fill out our help required form which you can use to request a quote for 170179-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.