Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Weight per Piece | .181g |
Splice Material | Brass |
Splice Capacity | 3 |
Number of Serrations | 5 |
Strip Orientation | Side Feed |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Wire Size | 600 – 3000CMA, 22 – 15AWG, .3 – 1.5mm² |
Overall Length | 5.31mm, .209in |
Material Thickness | .51mm, .0197in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | These items are recommended for connections involving #26 AWG wire size or smaller. |
Packaging Method | Strip |
Packaging Quantity | 20000 |
Wire/Cable Type | Magnet Wire |
Splice Type | Thru or Pigtail Splice |
Serrated | Yes |
Product Type | Splice |
Barrel Type | Open Barrel |
Insulated | No |
Sealable | No |
Circular Connector, AMP SPLICE AMPLIVAR Terminals and Splices Series | Future Electronics |
Splice Terminal Strip | Avnet America |
Circular Connector, AMP SPLICE AMPLIVAR Terminals and Splices Series | TE Connectivity 170152-3 | RS Americas |
Where can I find additional details, specifications and documents for a 170152-3?
Additional datasheets, footprints and schematics for 170152-3 are listed on our Part Details page. You can also find images and similar parts to 170152-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170152-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170152-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170152-3 fall under?
The 170152-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 170152-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170152-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 170152-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170152-3 have stock available?
Authorised distributors including Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 170152-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170152-3 often in real-time on the comparison pages.
What if I can't find stock of 170152-3?
You can fill out our help required form which you can use to request a quote for 170152-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.