Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
75,907
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
75,907
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
75,907
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
75,907
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TE Store
from US$0.20
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 2.79 – 4.32mm, .11 – .17in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | .187in, 4.75mm |
Overall Length | .531in, 13.5mm |
Mating Tab Thickness | .02in, .51mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Listed |
Extraction Force | 1.5kgf, 14.7Newton |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Normal |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 Faston,flag,rec.,20-16 Awg,tpbr |Amp Te Connectivity 170141-2 | Newark Electronics |
187 FASTON FLAG REC. 20-16 AWG TPBR | Rapid Electronics |
TE Connectivity 187 FASTON FLAG REC. 20-16 AWG TPBR Term | Distrelec |
Quick Disconnect Terminal 16-20AWG RCP 13.5mm Tin Loose Piece | Avnet America |
FASTON .187 FLAG REC 20-16 AWG TPBR | TE Connectivity 170141-2 | RS Americas |
187 FASTON,FLAG,REC.,20-16 AWG,TPBR | Boersig |
Special Order: 187 FASTON,FLAG,REC.,20-16 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 170141-2 | Internal Number: 170141-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 170141-2?
Additional datasheets, footprints and schematics for 170141-2 are listed on our Part Details page. You can also find images and similar parts to 170141-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170141-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170141-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170141-2 fall under?
The 170141-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170141-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170141-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170141-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170141-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 170141-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170141-2 often in real-time on the comparison pages.
What if I can't find stock of 170141-2?
You can fill out our help required form which you can use to request a quote for 170141-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.