Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Flag |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Overall Length | 13.5mm, .531in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | 2.79 – 4.32mm, .11 – .17in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Mating Tab Thickness | .43mm, .017in |
UL Rating | Listed |
Extraction Force | 9.8 – 147.1Newton, 1 – 1.5kgf |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | FASTON .187 |
Packaging Quantity | 7000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Quick Disconnect Terminal F 13.5mm | Avnet America |
Where can I find additional details, specifications and documents for a 170140-6?
Additional datasheets, footprints and schematics for 170140-6 are listed on our Part Details page. You can also find images and similar parts to 170140-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170140-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170140-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170140-6 fall under?
The 170140-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170140-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170140-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 170140-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170140-6 have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 170140-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170140-6 often in real-time on the comparison pages.
What if I can't find stock of 170140-6?
You can fill out our help required form which you can use to request a quote for 170140-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.