Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0335
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
63,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
63,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0335
|
63,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0374
|
63,000
in stock
|
Buy Now | |
TE Store
from US$0.06
|
41,501
in stock
|
Buy Now | |
Future Electronics
from US$0.0350
|
-
|
Buy Now | |
Avnet America
from US$0.0378
|
-
|
Buy Now | |
Boersig
from US$0.0343
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Terminal Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Overall Length | 13.5mm, .531in |
Mating Tab Thickness | .33mm, .013in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | 2.79 – 4.32mm, .11 – .17in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Listed |
Wire Insulation Support | With |
Extraction Force | 9.8 – 147.1Newton, 1 – 1.5kgf |
Mating Retention Type | Dimple |
Packaging Quantity | 7000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 Faston,flag,rec.,16-20 Awg,br |Amp Te Connectivity 170140-1 | Newark Electronics |
187 FASTON FLAG REC. 16-20 AWG BR | Rapid Electronics |
TE Connectivity - AMP FASTON 187 Wire Terminal 1.5mm2 | Distrelec |
187 FASTON,FLAG,REC.,16-20 AWG,BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .5 – 1.5 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .5 – 1.5 mm² 4.75 mm | Quick Disconnect | Part Number: 170140-1 | Internal Number: 170140-1 | TE Connectivity | TE Store |
FASTON Terminals - Premier & Commercial | Future Electronics |
Quick Disconnect Terminal 16-20AWG RCP 13.5mm 5.6mm Strip | Avnet America |
187 FASTON,FLAG,REC.,16-20 AWG,BR | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 170140-1?
Additional datasheets, footprints and schematics for 170140-1 are listed on our Part Details page. You can also find images and similar parts to 170140-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170140-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170140-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170140-1 fall under?
The 170140-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170140-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170140-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170140-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170140-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 170140-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170140-1 often in real-time on the comparison pages.
What if I can't find stock of 170140-1?
You can fill out our help required form which you can use to request a quote for 170140-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.