Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
21,100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
21,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
21,100
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
21,100
in stock
|
Buy Now | |
Farnell
from US$0.34
|
17,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | .205in, 5.21mm |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | .696in, 17.7mm |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Accepts Wire Insulation Diameter Range | 2.16 – 3.18mm, .085 – .125in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Insulated | No |
Wire Stop | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
205 Faston Rec. 22-18 Awg Tpbr |Amp Te Connectivity 170123-2 | Newark Electronics |
205 FASTON REC. 22-18 AWG TPBR | Rapid Electronics |
TE Connectivity 205 FASTON REC. 22-18 AWG TPBR Terminals | Distrelec |
CRIMP TERMINALS | Farnell |
Quick Disconnect Terminal 18-22AWG F 17mm 6.35mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 170123-2?
Additional datasheets, footprints and schematics for 170123-2 are listed on our Part Details page. You can also find images and similar parts to 170123-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170123-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170123-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170123-2 fall under?
The 170123-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170123-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170123-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170123-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170123-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 170123-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170123-2 often in real-time on the comparison pages.
What if I can't find stock of 170123-2?
You can fill out our help required form which you can use to request a quote for 170123-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.