Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
LAN Category | Cat5e |
Wire Gauge | 24AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
No. of Pairs | 4 Pair |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | 300Vrms |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 5.08mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
U/Utp Unshld Cable, 4 Pair, Cat5E, 24Awg | Newark Electronics |
U/UTP UNSHLD CABLE, 4 PAIR, CAT5E, 24AWG | element14 |
Where can I find additional details, specifications and documents for a 1700A.00305?
Additional datasheets, footprints and schematics for 1700A.00305 are listed on our Part Details page. You can also find images and similar parts to 1700A.00305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1700A.00305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1700A.00305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1700A.00305 fall under?
The 1700A.00305 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 1700A.00305 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1700A.00305 you can contact the distributor directly for product support, shipping queries etc.
Is the 1700A.00305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1700A.00305 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1700A.00305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1700A.00305 often in real-time on the comparison pages.
What if I can't find stock of 1700A.00305?
You can fill out our help required form which you can use to request a quote for 1700A.00305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.