Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Overall Length | .846in, 21.5mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 2.1 – 3.31mm², 14 – 12AWG |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .33mm, .013in |
Accepts Wire Insulation Diameter Range | .114 – .15in, 2.9 – 3.8mm |
Locking Lance Height | .8mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 Series F-F Rec |Amp Te Connectivity 170089-2 | Newark Electronics |
Quick Disconnect Terminal 12-14AWG RCP Tin Strip | Avnet America |
250 SERIES F-F REC | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170089-2?
Additional datasheets, footprints and schematics for 170089-2 are listed on our Part Details page. You can also find images and similar parts to 170089-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170089-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170089-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170089-2 fall under?
The 170089-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170089-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170089-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170089-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170089-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 170089-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170089-2 often in real-time on the comparison pages.
What if I can't find stock of 170089-2?
You can fill out our help required form which you can use to request a quote for 170089-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.