Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Pin Diameter | 2.36mm, .093in |
Barrel Inside Diameter | .074in, .035in, .89mm, 1.9mm |
Material Thickness | .249mm, .0098in |
Accepts Wire Insulation Diameter Range | 1.2 – 2.8mm, .047 – .11in |
Overall Length | 16.7mm, .66in |
Wire Insulation Diameter (Max) | .11in, 2.8mm |
Wire Size | 404 – 1021CMA, .2 – .6mm², 24 – 20AWG |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | With locking lance. |
Packaging Method | Reel |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Pin With Lance .093 Rec 24-20 Pre-Tpbr |Amp Te Connectivity 170073-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 170073-5?
Additional datasheets, footprints and schematics for 170073-5 are listed on our Part Details page. You can also find images and similar parts to 170073-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170073-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170073-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170073-5 fall under?
The 170073-5 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 170073-5 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170073-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 170073-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170073-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 170073-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170073-5 often in real-time on the comparison pages.
What if I can't find stock of 170073-5?
You can fill out our help required form which you can use to request a quote for 170073-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.