Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.10
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Wire Size | .2 – .51mm², 24 – 20AWG |
Mating Tab Thickness | .027in, .7mm |
Overall Length | .606in, 15.4mm |
Accepts Wire Insulation Diameter Range | 2.03 – 3mm, .08 – .118in |
UL Rating | Listed |
CSA Certified | Yes |
Extraction Force | .9kgf, 9Newton |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | No Preform. |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Sealable | No |
Insulated | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
CRIMP TERMINALS | Farnell |
110 Series Faston Rec Rohs Compliant: Yes |Amp Te Connectivity 170056-2 | Newark Electronics |
Quick Disconnect Terminal 20-24AWG F 15.4mm 3.8mm Tin Strip | Avnet America |
110 FASTON,REC.,24-20 AWG,TPBR | Boersig |
TE Connectivity 110 FASTON,REC.,24-20 AWG,TPBR | Distrelec |
Where can I find additional details, specifications and documents for a 170056-2?
Additional datasheets, footprints and schematics for 170056-2 are listed on our Part Details page. You can also find images and similar parts to 170056-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170056-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170056-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170056-2 fall under?
The 170056-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170056-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170056-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170056-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170056-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 170056-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170056-2 often in real-time on the comparison pages.
What if I can't find stock of 170056-2?
You can fill out our help required form which you can use to request a quote for 170056-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.