Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
9,825
in stock
|
Buy Now | |
TE Store
from US$0.20
|
18,488
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
232
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$874.55
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Distrelec
from US$0.18
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Overall Length | .807in, 20.5mm |
Wire Size | .51 – 1.31mm², 20 – 16AWG |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Accepts Wire Insulation Diameter Range | 2.16 – 3.43mm, .085 – .135in |
Mating Tab Width | .25in, 6.35mm |
Mating Tab Thickness | .032in, .81mm |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Locking Lance Height | .79mm |
Comment | With lance. |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 250 REC 20-14AWG BR LP Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 6.35 mm | Quick Disconnect | Part Number: 170054-1 | Internal Number: 170054-1 | TE Connectivity | TE Store |
Terminals 250 Faston Recp L/P |Amp Te Connectivity 170054-1 | Newark Electronics |
Terminals 250 FASTON RECP L/P | Rapid Electronics |
Quick Disconnect Terminal 14-20AWG RCP 20.5mm 7.5mm Loose Piece | Avnet America |
TE Connectivity - AMP FASTIN-FASTON 250 Push-On Term 1.31mm2 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 170054-1?
Additional datasheets, footprints and schematics for 170054-1 are listed on our Part Details page. You can also find images and similar parts to 170054-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170054-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170054-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170054-1 fall under?
The 170054-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170054-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170054-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170054-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170054-1 have stock available?
Authorised distributors including TE Store, RS, CoreStaff, Newark Electronics and Rapid Electronics have stock available or on a lead time for 170054-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170054-1 often in real-time on the comparison pages.
What if I can't find stock of 170054-1?
You can fill out our help required form which you can use to request a quote for 170054-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.