Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Wire Size | 1.31 – 2.08mm², 16 – 14AWG |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Overall Length | .77in, 19.6mm |
Mating Tab Thickness | .027in, .7mm |
Accepts Wire Insulation Diameter Range | .1 – .17in, 2.54 – 4.32mm |
UL Rating | Listed |
Mating Retention Type | Dimple |
Extraction Force | 24.5Newton, 2.5kgf |
Wire Insulation Support | With |
Line | FASTON .250 |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Insulated | No |
Insertion Force | Normal |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 SERIES FASTON REC | Avnet America |
Special Order: 250 FASTON,REC.,16-14 AWG,TPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 14 AWG 1.31 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 170046-4 | Internal Number: 170046-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 170046-4?
Additional datasheets, footprints and schematics for 170046-4 are listed on our Part Details page. You can also find images and similar parts to 170046-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170046-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170046-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170046-4 fall under?
The 170046-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170046-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170046-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 170046-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170046-4 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 170046-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170046-4 often in real-time on the comparison pages.
What if I can't find stock of 170046-4?
You can fill out our help required form which you can use to request a quote for 170046-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.