Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.10
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Barrel Type | Open |
Terminal Type | Tab |
Contact Base Material | Brass |
Overall Length | 20.5mm, .8in |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 2.8mm, .11in |
Accepts Wire Insulation Diameter Range | 2.01 – 3mm, .079 – .118in |
Locking Lance Height | .055in, 1.4mm |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | FASTON .110 |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Insulated | No |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 SERIES F-F TAB LP | Avnet America |
Where can I find additional details, specifications and documents for a 170041-5?
Additional datasheets, footprints and schematics for 170041-5 are listed on our Part Details page. You can also find images and similar parts to 170041-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170041-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170041-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170041-5 fall under?
The 170041-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170041-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170041-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 170041-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170041-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 170041-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170041-5 often in real-time on the comparison pages.
What if I can't find stock of 170041-5?
You can fill out our help required form which you can use to request a quote for 170041-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.