Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Mating Tab Thickness | .02in, .51mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Overall Length | 16.6mm, .653in |
Mating Tab Width | .187in, 4.75mm |
Wire Size | .51 – 1.31mm², 20 – 16AWG |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 9000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Female Quick Disconnect, 20Awg-16Awg Rohs Compliant: Yes |Amp Te Connectivity 170037-4 | Newark Electronics |
FEMALE QUICK DISCONNECT, 20AWG-16AWG | element14 |
Quick Disconnect Terminal 16-20AWG F 15.2mm 5.6mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 170037-4?
Additional datasheets, footprints and schematics for 170037-4 are listed on our Part Details page. You can also find images and similar parts to 170037-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170037-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170037-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170037-4 fall under?
The 170037-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170037-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170037-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 170037-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170037-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 170037-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170037-4 often in real-time on the comparison pages.
What if I can't find stock of 170037-4?
You can fill out our help required form which you can use to request a quote for 170037-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.