Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0471
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Overall Length | .755in, 19.2mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .085 – .135in, 2.16 – 3.43mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Receptacle Terminal Stock Thickness | .013in, .33mm |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON,REC.,20-14 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 14 AWG Wire Size: .5 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 14 AWG .5 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 170032-4 | Internal Number: 170032-4 | TE Connectivity | TE Store |
Faston 250 Rec 0.5-2.27Mm2 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 170032-4 | Newark Electronics |
Quick Disconnect Terminal 14-20AWG F 19.2mm 7.5mm Tin Loose Piece | Avnet America |
250 FASTON,REC.,20-14 AWG,TPBR | TTI Europe |
Where can I find additional details, specifications and documents for a 170032-4?
Additional datasheets, footprints and schematics for 170032-4 are listed on our Part Details page. You can also find images and similar parts to 170032-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170032-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170032-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170032-4 fall under?
The 170032-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170032-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170032-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 170032-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170032-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for 170032-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170032-4 often in real-time on the comparison pages.
What if I can't find stock of 170032-4?
You can fill out our help required form which you can use to request a quote for 170032-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.