Prices starting from US$0.0431
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.09 |
2,000
|
Buy Now | |
TE Store | US$0.07 |
46,777
|
Buy Now | |
Farnell | US$0.05 |
12,000
|
Buy Now | |
Newark Electronics | US$0.08 |
-
|
Buy Now | |
Avnet America | US$0.0483 |
-
|
Buy Now | |
RS Americas | US$0.06 |
-
|
Buy Now | |
element14 | US$0.09 |
-
|
Buy Now | |
Avnet Asia | US$0.0431 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Overall Length | .755in, 19.2mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .085 – .135in, 2.16 – 3.43mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Receptacle Terminal Stock Thickness | .013in, .33mm |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire Stop | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON,REC.,20-14 AWG,BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 14 AWG Wire Size: .5 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 14 AWG .5 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 170032-1 | Internal Number: 170032-1 | TE Connectivity | TE Store |
FEMALE DISCONNECT, 6.35MM, 20-14AWG | Farnell |
Receptacle contact, 250 lance, AWG 20-14 | RS |
Female Disconnect, 6.35Mm, 20-14Awg Rohs Compliant: Yes |Amp Te Connectivity 170032-1 | Newark Electronics |
Quick Disconnect Terminal 14-20AWG F 19.2mm 7.5mm T/R | Avnet America |
FASTON .250 Series Crimp Receptacle, 6.35 x 0.8mm, 20 - 14 AWG | TE Connectivity 170032-1 | RS Americas |
.250 REC. SRS | Power and Signal Group |
Where can I find additional details, specifications and documents for a 170032-1?
Additional datasheets, footprints and schematics for 170032-1 are listed on our Part Details page. You can also find images and similar parts to 170032-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170032-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170032-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170032-1 fall under?
The 170032-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170032-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170032-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170032-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170032-1 have stock available?
Authorised distributors including TE Store, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for 170032-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170032-1 often in real-time on the comparison pages.
What if I can't find stock of 170032-1?
You can fill out our help required form which you can use to request a quote for 170032-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.