Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .086 – .134in, 2.2 – 3.4mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Wire Insulation Support | With |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.250 Fastin On |Te Connectivity 170031-5 | Newark Electronics |
Contact Socket Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 170031-5?
Additional datasheets, footprints and schematics for 170031-5 are listed on our Part Details page. You can also find images and similar parts to 170031-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170031-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170031-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170031-5 fall under?
The 170031-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 170031-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170031-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 170031-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170031-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 170031-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170031-5 often in real-time on the comparison pages.
What if I can't find stock of 170031-5?
You can fill out our help required form which you can use to request a quote for 170031-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.